IEC - International Electrotechnical Commission - IEC 61788-7:2020

Superconductivity - Part 7: Electronic characteristic measurements - Surface resistance of high-temperature superconductors at microwave frequencies

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 20 March 2020
Status: published
Page Count: 87
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
ICS Code (Superconductivity and conducting materials): 29.050
abstract:

IEC 61788-7:2020 is available as IEC 61788-7:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More

Document History

IEC 61788-7:2020
March 20, 2020
Superconductivity - Part 7: Electronic characteristic measurements - Surface resistance of high-temperature superconductors at microwave frequencies
IEC 61788-7:2020 is available as IEC 61788-7:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
March 20, 2020
Superconductivity - Part 7: Electronic characteristic measurements - Surface resistance of high-temperature superconductors at microwave frequencies
IEC 61788-7:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
October 25, 2006
Superconductivity - Part 7: Electronic characteristic measurements - Surface resistance of superconductors at microwave frequencies
IEC 61788-7:2006 describes measurement of the surface resistance of superconductors at microwave frequencies by the standard two-resonator method. The object of measurement is the temperature...
January 9, 2002
Superconductivity - Part 7: Electronic characteristic measurements - Surface resistance of superconductors at microwave frequencies
Describes measurement of the surface resistance of superconductors at microwave frequencies by the standard two-resonator method. The object of measurement is the temperature dependence of Rs at the...
Advertisement