IEC - International Electrotechnical Commission - IEC 61784-2-0:2023
Industrial networks - Profiles - Part 2-0: Additional real-time fieldbus profiles based on ISO/IEC/IEEE 8802-3 - General concepts and terminology
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 22 March 2023 |
| Status: | published |
| Page Count: | 45 |
| ICS Code (Data link layer): | 35.100.20 |
| ICS Code (IT applications in industry): | 35.240.50 |
abstract:
IEC 61784-2-0:2023 specifies:
basic principles of performance indicators expressing RTE performance of a CP (see 5.1);
how an application-dependen
Document History
IEC 61784-2-0:2023
March 22, 2023
Industrial networks - Profiles - Part 2-0: Additional real-time fieldbus profiles based on ISO/IEC/IEEE 8802-3 - General concepts and terminology
IEC 61784-2-0:2023 specifies: basic principles of performance indicators expressing RTE performance of a CP (see 5.1); how an application-dependent class could be used to find out a suitable CP to...