IEC - International Electrotechnical Commission - IEC 62397:2022

Nuclear power plants - Instrumentation and control important to safety - Resistance temperature detectors

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 23 November 2022
Status: published
Page Count: 79
ICS Code (Nuclear power plants. Safety): 27.120.20
abstract:

IEC 62397:2022 describes the requirements for resistance temperature detectors (RTDs) suitable for applications in I&C systems important to safety of nuclear power plants. The requirements of RTDs... View More

Document History

IEC 62397:2022
November 23, 2022
Nuclear power plants - Instrumentation and control important to safety - Resistance temperature detectors
IEC 62397:2022 describes the requirements for resistance temperature detectors (RTDs) suitable for applications in I&C systems important to safety of nuclear power plants. The requirements of RTDs...
May 15, 2007
Nuclear power plants - Instrumentation and control important to safety - Resistance temperature detectors
Describes the requirements for resistance temperature detectors (RTDs) suitable for nuclear power plant (NPP) services. The requirements of RTDs include design, materials, manufacturing, testing,...
Advertisement