IEC - International Electrotechnical Commission - IEC 62037-3:2021
Passive RF and microwave devices, intermodulation level measurement - Part 3: Measurement of passive intermodulation in coaxial connectors
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 19 November 2021 |
| Status: | published |
| Page Count: | 17 |
| ICS Code (Transmission systems): | 33.040.20 |
abstract:
IEC 62037-3:2021 is available as IEC 62037-3:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More
Document History
IEC 62037-3:2021
November 19, 2021
Passive RF and microwave devices, intermodulation level measurement - Part 3: Measurement of passive intermodulation in coaxial connectors
IEC 62037-3:2021 is available as IEC 62037-3:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
November 19, 2021
Passive RF and microwave devices, intermodulation level measurement - Part 3: Measurement of passive intermodulation in coaxial connectors
IEC 62037-3:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
July 24, 2012
Passive RF and microwave devices, intermodulation level measurement - Part 3: Measurement of passive intermodulation in coaxial connectors
IEC 62037-3:2012 is part of the IEC 62037 series, and defines the impact test on coaxial connectors to evaluate their robustness against weak connections and particles inside the connector as...