IEC - International Electrotechnical Commission - IEC 62271-106:2021

High-voltage switchgear and controlgear - Part 106: Alternating current contactors, contactor-based controllers and motor-starters

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 26 April 2021
Status: published
Page Count: 100
ICS Code (High voltage switchgear and controlgear): 29.130.10
abstract:

IEC 62271-106:2021 applies to AC contactors and/or contactor-based controllers and motor-starters designed for indoor installation and operation at frequencies up to and including 60 Hz on systems... View More

Document History

IEC 62271-106:2021
April 26, 2021
High-voltage switchgear and controlgear - Part 106: Alternating current contactors, contactor-based controllers and motor-starters
IEC 62271-106:2021 applies to AC contactors and/or contactor-based controllers and motor-starters designed for indoor installation and operation at frequencies up to and including 60 Hz on systems...
February 6, 2014
Corrigendum 1 - High-voltage switchgear and controlgear - Part 106: Alternating current contactors, contactor-based controllers and motor-starters
A description is not available for this item.
August 19, 2011
High-voltage switchgear and controlgear - Part 106: Alternating current contactors, contactor-based controllers and motor-starters
IEC 62271-106:2011 is applicable to a.c. contactors and/or contactor-based controllers and motor-starters designed for indoor installation and operation at frequencies up to and including 60 Hz on...
Advertisement