IEC - International Electrotechnical Commission - IEC 62271-103:2021
High-voltage switchgear and controlgear - Part 103: Alternating current switches for rated voltages above 1 kV up to and including 52 kV
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 11 May 2021 |
| Status: | published |
| Page Count: | 179 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
abstract:
IEC 62271-103:2021 is applicable to three-phase, alternating current switches and switch-disconnectors
Document History
IEC 62271-103:2021
May 11, 2021
High-voltage switchgear and controlgear - Part 103: Alternating current switches for rated voltages above 1 kV up to and including 52 kV
IEC 62271-103:2021 is applicable to three-phase, alternating current switches and switch-disconnectors for their switching function, having making and breaking current ratings, for indoor and outdoor...
October 10, 2013
Corrigendum 1 - High-voltage switchgear and controlgear - Part 103: Switches for rated voltages above 1 kV up to and including 52 kV
A description is not available for this item.
June 16, 2011
High-voltage switchgear and controlgear - Part 103: Switches for rated voltages above 1 kV up to and including 52 kV
IEC 62271-103:2011 is applicable to three-phase, alternating current switches and switch-disconnectors for their switching function, having making and breaking current ratings, for indoor and outdoor...