IEC - International Electrotechnical Commission - IEC 62271-108:2020
High-voltage switchgear and controlgear - Part 108: High-voltage alternating current disconnecting circuit-breakers for rated voltages above 52 kV
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 9 July 2020 |
| Status: | published |
| Page Count: | 42 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
abstract:
IEC 62271-108:2020 applies to high-voltage alternating current disconnecting circuit-breakers for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 52 kV.
This... View More
Document History
IEC 62271-108:2020
July 9, 2020
High-voltage switchgear and controlgear - Part 108: High-voltage alternating current disconnecting circuit-breakers for rated voltages above 52 kV
IEC 62271-108:2020 applies to high-voltage alternating current disconnecting circuit-breakers for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 52 kV. This second...
October 24, 2005
High-voltage switchgear and controlgear - Part 108: High-voltage alternating current disconnecting circuit-breakers for rated voltages of 72,5 kV and above
This part of IEC 62271 applies to high-voltage alternating current disconnecting circuit-breakers for operation at frequencies of 50 Hz and 60 Hz on systems having voltages of 72,5 kV and above. This...