IEC - International Electrotechnical Commission - IEC 62271-104:2020

High-voltage switchgear and controlgear - Part 104: Alternating current switches for rated voltages higher than 52 kV

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 21 August 2020
Status: published
Page Count: 108
ICS Code (High voltage switchgear and controlgear): 29.130.10
ICS Code (Other switchgear and controlgear): 29.130.99
abstract:

IEC 62271-104:2020 is applicable to three-pole alternating current switches for rated voltages higher than 52 kV, having making and breaking current ratings, for indoor and outdoor installations,... View More

Document History

IEC 62271-104:2020
August 21, 2020
High-voltage switchgear and controlgear - Part 104: Alternating current switches for rated voltages higher than 52 kV
IEC 62271-104:2020 is applicable to three-pole alternating current switches for rated voltages higher than 52 kV, having making and breaking current ratings, for indoor and outdoor installations, and...
February 5, 2015
High-voltage switchgear and controlgear - Part 104: Alternating current switches for rated voltages higher than 52 kV
IEC 62271-104:2015 is applicable to three-pole alternating current switches for rated voltages higher than 52 kV, having making and breaking current ratings, for indoor and outdoor installations, and...
April 20, 2009
High-voltage switchgear and controlgear - Part 104: Alternating current switches for rated voltages of 52 kV and above
IEC 62271-104:2009 applies to three-pole alternating current switches for rated voltages 52 kV and above, having making and breaking current ratings, for indoor and outdoor installations, and for...
Advertisement