IEC - International Electrotechnical Commission - ISO/IEC 27013:2021

Information security, cybersecurity and privacy protection - Guidance on the integrated implementation of ISO/IEC 27001 and ISO/IEC 20000-1

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 25 November 2021
Status: published
Page Count: 60
ICS Code (Information technology (IT) in general): 35.020
ICS Code (IT Security): 35.030
ICS Code (Management systems): 03.100.70
abstract:

This document gives guidance on the integrated implementation of ISO/IEC 27001 and ISO/IEC 20000-1 for organizations intending to:
a) implement ISO/IEC27001 when ISO/IEC 20000-1 is already... View More

Document History

ISO/IEC 27013:2021
November 25, 2021
Information security, cybersecurity and privacy protection - Guidance on the integrated implementation of ISO/IEC 27001 and ISO/IEC 20000-1
This document gives guidance on the integrated implementation of ISO/IEC 27001 and ISO/IEC 20000-1 for organizations intending to: a) implement ISO/IEC27001 when ISO/IEC 20000-1 is already...
November 24, 2015
Information technology - Security techniques - Guidance on the integrated implementation of ISO/IEC 27001 and ISO/IEC 20000-1
ISO/IEC 27013:2015 provides guidance on the integrated implementation of ISO/IEC 27001 and ISO/IEC 20000‑1 for those organizations that are intending to either a) implement ISO/IEC 27001 when...
October 15, 2012
Information technology -- Security techniques -- Guidance on the integrated implementation of ISO/IEC 27001 and ISO/IEC 20000-1
ISO/IEC 27013:2012 provides guidelines on the integrated implementation of ISO/IEC 27001 and ISO/IEC 20000-1 for those organizations which are intending to either: a) implement ISO/IEC 27001 when...
Advertisement