IEC - International Electrotechnical Commission - ISO/IEC 4396-3:2023
Telecommunications and information exchange between systems - Recursive inter-network architecture - Part 3: Common distributed application protocol
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 5 December 2023 |
| Status: | published |
| Page Count: | 44 |
| ICS Code (Network layer): | 35.100.30 |
abstract:
This document provides the common distributed application protocol (CDAP) specification. CDAP enables distributed applications to deal with communications at an object level, rather than forcing... View More
Document History
ISO/IEC 4396-3:2023
December 5, 2023
Telecommunications and information exchange between systems - Recursive inter-network architecture - Part 3: Common distributed application protocol
This document provides the common distributed application protocol (CDAP) specification. CDAP enables distributed applications to deal with communications at an object level, rather than forcing...