IEC - International Electrotechnical Commission - ISO/IEC 23200-2:2023

Information technology - Radio frequency identification for item management - Part 2: Interference rejection performance test method between an Interrogator as defined in ISO/IEC 18000-63 and a heterogeneous wireless system

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 4 July 2023
Status: published
Page Count: 13
ICS Code (Automatic identification and data capture techniques): 35.040.50
abstract:

ISO/IEC 23200-2:2023 This document specifies a test method to evaluate the interference rejection performance of UHF RFID interrogators covered by ISO/IEC 18000-63, and specifies the general... View More

Document History

ISO/IEC 23200-2:2023
July 4, 2023
Information technology - Radio frequency identification for item management - Part 2: Interference rejection performance test method between an Interrogator as defined in ISO/IEC 18000-63 and a heterogeneous wireless system
ISO/IEC 23200-2:2023 This document specifies a test method to evaluate the interference rejection performance of UHF RFID interrogators covered by ISO/IEC 18000-63, and specifies the general...
Advertisement