IEC - International Electrotechnical Commission - ISO/IEC 4005-3:2023
Telecommunications and information exchange between systems - Unmanned aircraft area network (UAAN) - Part 3: Physical and data link protocols for control communication
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 22 March 2023 |
| Status: | published |
| Page Count: | 59 |
| ICS Code (Aircraft and space vehicles in general): | 49.020 |
| ICS Code (Physical layer): | 35.100.10 |
| ICS Code (Data link layer): | 35.100.20 |
abstract:
ISO/IEC 4005-3:2023 This document specifies communication protocols for the physical and data link layer for control communication, which is wireless distributed communication network for units... View More
Document History
ISO/IEC 4005-3:2023
March 22, 2023
Telecommunications and information exchange between systems - Unmanned aircraft area network (UAAN) - Part 3: Physical and data link protocols for control communication
ISO/IEC 4005-3:2023 This document specifies communication protocols for the physical and data link layer for control communication, which is wireless distributed communication network for units...