IEC - International Electrotechnical Commission - ISO/IEC 4005-1:2023

Telecommunications and information exchange between systems - Unmanned aircraft area network (UAAN) - Part 1: Communication model and requirements

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 22 March 2023
Status: published
Page Count: 19
ICS Code (Aircraft and space vehicles in general): 49.020
ICS Code (Physical layer): 35.100.10
ICS Code (Data link layer): 35.100.20
abstract:

ISO/IEC 4005-1:2023 This document describes a communication model and requirements for unmanned aircraft area network (UAAN), which is a wireless distributed communication network for units... View More

Document History

ISO/IEC 4005-1:2023
March 22, 2023
Telecommunications and information exchange between systems - Unmanned aircraft area network (UAAN) - Part 1: Communication model and requirements
ISO/IEC 4005-1:2023 This document describes a communication model and requirements for unmanned aircraft area network (UAAN), which is a wireless distributed communication network for units related...
Advertisement