IEC - International Electrotechnical Commission - IEC 61196-6:2021

Coaxial communication cables - Part 6: Sectional specification for CATV drop cables

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 27 August 2021
Status: published
Page Count: 18
ICS Code (Coaxial cables. Waveguides): 33.120.10
abstract:

IEC 61196-6:2021 is available as IEC 61196-6:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More

Document History

August 27, 2021
Coaxial communication cables - Part 6: Sectional specification for CATV drop cables
IEC 61196-6:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 61196-6:2021
August 27, 2021
Coaxial communication cables - Part 6: Sectional specification for CATV drop cables
IEC 61196-6:2021 is available as IEC 61196-6:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
January 12, 2009
Coaxial communication cables - Part 6: Sectional specification for CATV drop cables
IEC 61196-6:2009(E) applies to coaxial communications cables. It specifies the requirements for CATV drop cables for use in cabled television distribution networks operating at temperature between 40...
Advertisement