IEC - International Electrotechnical Commission - IEC 61196-6-4:2020

Coaxial communication cables - Part 6-4: Detail specification for 75-7 type CATV drop cables

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 27 May 2020
Status: published
Page Count: 13
ICS Code (Coaxial cables. Waveguides): 33.120.10
abstract:

IEC 61196-6-4:2020 is available as IEC 61196-6-4:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More

Document History

May 27, 2020
Coaxial communication cables - Part 6-4: Detail specification for 75-7 type CATV drop cables
IEC 61196-6-4:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 61196-6-4:2020
May 27, 2020
Coaxial communication cables - Part 6-4: Detail specification for 75-7 type CATV drop cables
IEC 61196-6-4:2020 is available as IEC 61196-6-4:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
January 12, 2018
Coaxial communication cables - Part 6-4: Detail specification for 75-7 type CATV drop cables
IEC 61196-6-4:2018(E) applies to coaxial communication cables described in IEC 61196-6. It specifies the requirements for 75-7 type CATV drop cables. These cables are used in CATV distribution...
Advertisement