IEC - International Electrotechnical Commission - IEC 61196-6-1:2021
Coaxial communication cables - Part 6-1: Blank detail specification for CATV drop cables
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 27 August 2021 |
| Status: | published |
| Page Count: | 13 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
abstract:
IEC 61196-6-1:2021 is available as IEC 61196-6-1:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More
Document History
August 27, 2021
Coaxial communication cables - Part 6-1: Blank detail specification for CATV drop cables
IEC 61196-6-1:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 61196-6-1:2021
August 27, 2021
Coaxial communication cables - Part 6-1: Blank detail specification for CATV drop cables
IEC 61196-6-1:2021 is available as IEC 61196-6-1:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
January 22, 2009
Coaxial communication cables - Part 6-1: Blank detail specification for CATV drop cables
IEC 61196-6-1:2009(E) is a blank detail specification and applies to CATV cables. It specifies the requirements for drop cables for use in cabled television distribution networks operating at...