IEC - International Electrotechnical Commission - IEC 60947-8:2021

Low-voltage switchgear and controlgear - Part 8: Control units for built-in thermal protection (PTC) for rotating electrical machines

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 28 July 2021
Status: published
Page Count: 82
ICS Code (Low voltage switchgear and controlgear): 29.130.20
abstract:

IEC 60947-8:2021 specifies requirements for control units, which control a switching device in response to the PTC thermistors incorporated in rotating electrical machines and the industrial... View More

Document History

IEC 60947-8:2021
July 28, 2021
Low-voltage switchgear and controlgear - Part 8: Control units for built-in thermal protection (PTC) for rotating electrical machines
IEC 60947-8:2021 specifies requirements for control units, which control a switching device in response to the PTC thermistors incorporated in rotating electrical machines and the industrial...
Low-voltage switchgear and controlgear - Part 8: Control units for built-in thermal protection (PTC) for rotating electrical machines
IEC 60947-8:2003+A1:2006+A2:2011 specifies rules for control units, which perform the switching functions in response to the thermal detectors incorporated in rotating electrical machines according...
Amendment 2 - Low-voltage switchgear and controlgear - Part 8: Control units for built-in thermal protection (PTC) for rotating electrical machines
A description is not available for this item.
November 24, 2006
Low-voltage switchgear and controlgear - Part 8: Control units for built-in thermal protection (PTC) for rotating electrical machines
This part of IEC 60947 specifies rules for control units, which perform the switching functions in response to the thermal detectors incorporated in rotating electrical machines according to IEC...
September 25, 2006
Amendment 1 - Low-voltage switchgear and controlgear - Part 8: Control units for built-in thermal protection (PTC) for rotating electrical machines
A description is not available for this item.
May 27, 2003
Low-voltage switchgear and controlgear - Part 8: Control units for built-in thermal protection (PTC) for rotating electrical machines
Specifies rules for control units, which perform the switching functions in response to the thermal detectors incorporated in rotating electrical machines according to IEC 60034-11, and the...
Advertisement