IEC - International Electrotechnical Commission - IEC 60951-3:2022 RLV

Nuclear facilities - Instrumentation systems important to safety - Radiation monitoring for accident and post-accident conditions - Part 3: Equipment for continuous high range area gamma monitoring

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 10 November 2022
Status: published
Page Count: 53
ICS Code (Nuclear power plants. Safety): 27.120.20
abstract:

IEC 60951-3:2022 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to... View More

Document History

November 10, 2022
Nuclear facilities - Instrumentation systems important to safety - Radiation monitoring for accident and post-accident conditions - Part 3: Equipment for continuous high range area gamma monitoring
IEC 60951-3:2022 is available as IEC 60951-3:2022 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
IEC 60951-3:2022 RLV
November 10, 2022
Nuclear facilities - Instrumentation systems important to safety - Radiation monitoring for accident and post-accident conditions - Part 3: Equipment for continuous high range area gamma monitoring
IEC 60951-3:2022 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
June 29, 2009
Nuclear power plants - Instrumentation important to safety - Radiation monitoring for accident and post-accident conditions - Part 3: Equipment for continuous high range area gamma monitoring
IEC 60951-3:2009 provides general guidance on the design principles and performance criteria for equipment for continuous high range area gamma monitoring in nuclear power plants for accident and...
December 15, 1989
Radiation monitoring equipment for accident and post-accident conditions in nuclear power plants. Part 3: High range area gamma radiation dose rate monitoring equipment
Lays down specific requirements, including technical characteristics and test conditions for area gamma radiation dose rate monitoring equipment for use in accident conditions. This may be used, for...
Advertisement