IEC - International Electrotechnical Commission - IEC 60444-6:2021
Measurement of quartz crystal unit parameters - Part 6: Measurement of drive level dependence (DLD)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 September 2021 |
| Status: | published |
| Page Count: | 41 |
| ICS Code (Piezoelectric devices): | 31.140 |
abstract:
IEC 60444-6:2021 is available as IEC 60444-6:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More
Document History
IEC 60444-6:2021
September 1, 2021
Measurement of quartz crystal unit parameters - Part 6: Measurement of drive level dependence (DLD)
IEC 60444-6:2021 is available as IEC 60444-6:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
September 1, 2021
Measurement of quartz crystal unit parameters - Part 6: Measurement of drive level dependence (DLD)
IEC 60444-6:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
June 19, 2013
Measurement of quartz crystal unit parameters - Part 6: Measurement of drive level dependence (DLD)
IEC 60444-6:2013 applies to the measurements of drive level dependence (DLD) of quartz crystal units. Two test methods and one referential method are described. This edition includes the following...
March 1, 1995
Measurement of quartz crystal unit parameters - Part 6: Measurement of drive level dependence (DLD)
Applies to the measurements of drive level dependence (DLD) of quartz crystal units. Two test methods are described.