IEC - International Electrotechnical Commission - IEC 61290-1-3:2021
Optical amplifiers - Test methods - Part 1-3: Power and gain parameters - Optical power meter method
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 March 2021 |
| Status: | published |
| Page Count: | 33 |
| ICS Code (Optic amplifiers): | 33.180.30 |
abstract:
IEC 61290-1-3:2021 is available as IEC 61290-1-3:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More
Document History
March 1, 2021
Optical amplifiers - Test methods - Part 1-3: Power and gain parameters - Optical power meter method
IEC 61290-1-3:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 61290-1-3:2021
March 1, 2021
Optical amplifiers - Test methods - Part 1-3: Power and gain parameters - Optical power meter method
IEC 61290-1-3:2021 is available as IEC 61290-1-3:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
February 24, 2015
Optical amplifiers - Test methods - Part 1-3: Power and gain parameters - Optical power meter method
IEC 61290-1-3:2015 applies to all commercially available optical amplifiers (OA) and optically amplified subsystems. It applies to OA using optically pumped fibres (OFA based on either rare-earth...
November 4, 2005
Optical amplifiers - Test methods - Part 1-3: Power and gain parameters - Optical power meter method
This International Standard applies to all commercially available optical amplifiers (OA) and optically amplified subsystems. It applies to OA using optically pumped fibres (OFA based on either...
May 29, 1998
Optical fibre amplifiers - Basic specification - Part 1-3: Test methods for gain parameters - Optical power meter
Applies to optical fibre amplifiers using active fibres, containing rare-earth dopants, presently commercially available. Establishes uniform requirements for accurate and reliable measurements, by...