IEC - International Electrotechnical Commission - ISO 80369-7:2021
Small-bore connectors for liquids and gases in healthcare applications - Part 7: Connectors for intravascular or hypodermic applications
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 4 May 2021 |
| Status: | published |
| Page Count: | 47 |
| ICS Code (Syringes, needles and catheters): | 11.040.25 |
abstract:
This document specifies dimensions and requirements for the design and functional performance of small-bore connectors intended to be used for connections in intravascular applications or... View More
Document History
ISO 80369-7:2021
May 4, 2021
Small-bore connectors for liquids and gases in healthcare applications - Part 7: Connectors for intravascular or hypodermic applications
This document specifies dimensions and requirements for the design and functional performance of small-bore connectors intended to be used for connections in intravascular applications or hypodermic...
October 14, 2016
Small-bore connectors for liquids and gases in healthcare applications -- Part 7: Connectors for intravascular or hypodermic applications
ISO 80369-7:2016 specifies dimensions and requirements for the design and functional performance of small-bore connectors intended to be used for connections in intravascular applications or...