IEC - International Electrotechnical Commission - IEC 62769-115-2:2020
Field device integration (FDI) - Part 115-2: Profiles - Modbus-RTU
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 25 September 2020 |
| Status: | published |
| Page Count: | 25 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Multilayer applications): | 35.100.05 |
abstract:
IEC 62769-115-2:2020 defines the protocol-specific definitions (PSDs) as defined in IEC 62769-7 on generic protocol extensions for the Modbus® -RTU protocol in accordance with CPF 15 in IEC 61784... View More
Document History
IEC 62769-115-2:2020
September 25, 2020
Field device integration (FDI) - Part 115-2: Profiles - Modbus-RTU
IEC 62769-115-2:2020 defines the protocol-specific definitions (PSDs) as defined in IEC 62769-7 on generic protocol extensions for the Modbus® -RTU protocol in accordance with CPF 15 in IEC 61784 2.