IEC - International Electrotechnical Commission - IEC 62148-12:2004+AMD1:2022 CSV
Fibre optic active components and devices - Package and interface standards - Part 12: Laser transmitters with a coaxial RF connector
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 22 September 2022 |
| Status: | published |
| Page Count: | 48 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
abstract:
IEC 62148-12+AMD1:2022 covers the physical interface specifications of laser diode devices for optical fibre communication. The intent is to adequately specify the physical requirements of an... View More
Document History
September 22, 2022
Amendment 1 - Fibre optic active components and devices - Package and interface standards - Part 12: Laser transmitters with a coaxial RF connector
A description is not available for this item.
IEC 62148-12:2004+AMD1:2022 CSV
September 22, 2022
Fibre optic active components and devices - Package and interface standards - Part 12: Laser transmitters with a coaxial RF connector
IEC 62148-12+AMD1:2022 covers the physical interface specifications of laser diode devices for optical fibre communication. The intent is to adequately specify the physical requirements of an optical...
February 9, 2004
Fibre optic active components and devices - Package and interface standards - Part 12: Laser transmitters with a coaxial RF connector
IEC 62148-12 covers the physical interface specifications of laser diode devices for optical fibre communication. The intent is to adequately specify the physical requirements of an optical...