IEC - International Electrotechnical Commission - IEC 62922:2016+AMD1:2021 CSV

Organic light emitting diode (OLED) panels for general lighting - Performance requirements

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 26 August 2021
Status: published
Page Count: 137
ICS Code (Other standards related to lamps): 29.140.99
abstract:

IEC 62922:2016+A1:2021 specifies the performance requirements of OLED tiles and panels for use on DC supplies up to 120 V or AC supplies up to 50 V at 50 Hz or 60 Hz for indoor and similar general... View More

Document History

August 26, 2021
Amendment 1 - Organic light emitting diode (OLED) panels for general lighting - Performance requirements
A description is not available for this item.
IEC 62922:2016+AMD1:2021 CSV
August 26, 2021
Organic light emitting diode (OLED) panels for general lighting - Performance requirements
IEC 62922:2016+A1:2021 specifies the performance requirements of OLED tiles and panels for use on DC supplies up to 120 V or AC supplies up to 50 V at 50 Hz or 60 Hz for indoor and similar general...
November 18, 2016
Organic light emitting diode (OLED) panels for general lighting - Performance requirements
IEC 62922:2016 specifies the performance requirements of OLED tiles and panels for use on DC supplies up to 120 V or AC supplies up to 50 V at 50 Hz or 60 Hz for indoor and similar general lighting...
Advertisement