IEC - International Electrotechnical Commission - IEC 62148-15:2021
Fibre optic active components and devices - Package and interface standards - Part 15: Discrete vertical cavity surface emitting laser packages
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 30 March 2021 |
| Status: | published |
| Page Count: | 45 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
abstract:
IEC 62148-15:2021 is available as IEC 62148-15:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More
Document History
March 30, 2021
Fibre optic active components and devices - Package and interface standards - Part 15: Discrete vertical cavity surface emitting laser packages
IEC 62148-15:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 62148-15:2021
March 30, 2021
Fibre optic active components and devices - Package and interface standards - Part 15: Discrete vertical cavity surface emitting laser packages
IEC 62148-15:2021 is available as IEC 62148-15:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
May 23, 2014
Fibre optic active components and devices - Package and interface standards - Part 15: Discrete vertical cavity surface emitting laser packages
IEC 62148-15:2014 covers the physical dimension and interface specifications for the discrete vertical cavity surface emitting laser (VCSEL) devices in optical telecommunication and optical data...
December 17, 2009
Fibre optic active components and devices - Package and interface standards - Part 15: Discrete vertical cavity surface emitting laser packages
IEC 62148-15:2009 covers the physical dimension and interface specifications for the discrete vertical cavity surface emitting laser (VCSEL) devices in optical telecommunication and optical data...