IEC - International Electrotechnical Commission - IEC 60938-2:2021
Fixed inductors for electromagnetic interference suppression - Part 2: Sectional specification on power line chokes
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 20 July 2021 |
| Status: | published |
| Page Count: | 70 |
| ICS Code (Magnetic components): | 29.100.10 |
| ICS Code (Electronic components in general): | 31.020 |
abstract:
IEC 60938-2:2021 applies to fixed inductors designed for electromagnetic interference suppression, which will be connected to an AC mains or other supply with a nominal voltage not exceeding 1 000... View More
Document History
IEC 60938-2:2021
July 20, 2021
Fixed inductors for electromagnetic interference suppression - Part 2: Sectional specification on power line chokes
IEC 60938-2:2021 applies to fixed inductors designed for electromagnetic interference suppression, which will be connected to an AC mains or other supply with a nominal voltage not exceeding 1 000 V...
November 28, 2006
Fixed inductors for electromagnetic interference suppression - Part 2: Sectional specification
Applies to fixed conductors designed for electromagnetic interference suppression and which fall within the scope of the generic spedification, IEC 60938-1. It is restricted to fixed inductors for...
October 19, 2006
Amendment 1 - Fixed inductors for electromagnetic interference suppression - Part 2: Sectional specification
A description is not available for this item.
November 4, 1999
Fixed inductors for electromagnetic interference suppression - Part 2: Sectional specification
IEC 60938-2:1999, applies to fixed inductors designed for electromagnetic interference suppression and which fall within the scope of the generic specification, IEC 60938-1. It is restricted to fixed...
June 15, 1988
Fixed inductors for radio interference suppression. Part 2: Sectional specification. Selection of methods of test and general requirements
Applicable to fixed inductors for radio inteference suppression which fall within the scope of the generic specification. The object of this standard is to prescribe standard requirements for...