IEC - International Electrotechnical Commission - IEC 60318-7:2022

Electroacoustics - Simulators of human head and ear - Part 7: Head and torso simulator for the measurement of sound sources close to the ear

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 14 June 2022
Status: published
Page Count: 65
ICS Code (Electroacoustics): 17.140.50
abstract:

IEC 60318-7:2022 describes a head and torso simulator, or manikin, intended for the measurement of sound sources placed close to the ear in the frequency range from 100 Hz to 16 000 Hz.
The... View More

Document History

IEC 60318-7:2022
June 14, 2022
Electroacoustics - Simulators of human head and ear - Part 7: Head and torso simulator for the measurement of sound sources close to the ear
IEC 60318-7:2022 describes a head and torso simulator, or manikin, intended for the measurement of sound sources placed close to the ear in the frequency range from 100 Hz to 16 000 Hz. The manikin...
Advertisement