IEC - International Electrotechnical Commission - IEC 60317-84:2021

Specifications for particular types of winding wires - Part 84: Polyesterimide enamelled round copper wire, class 200

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 20 July 2021
Status: published
Page Count: 20
ICS Code (Wires): 29.060.10
abstract:

IEC 60317-84:2021 specifies the requirements of enamelled round copper winding wires of class 200 with a sole coating based on polyesterimide resin, which may be modified providing it retains the... View More

Document History

IEC 60317-84:2021
July 20, 2021
Specifications for particular types of winding wires - Part 84: Polyesterimide enamelled round copper wire, class 200
IEC 60317-84:2021 specifies the requirements of enamelled round copper winding wires of class 200 with a sole coating based on polyesterimide resin, which may be modified providing it retains the...
Advertisement