IEC - International Electrotechnical Commission - IEC 60317-82:2020

Specifications for particular types of winding wires - Part 82: Polyesterimide enamelled rectangular copper wire, class 200

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 10 June 2020
Status: published
Page Count: 18
ICS Code (Wires): 29.060.10
abstract:

IEC 60317-82: 2020 specifies the requirements of enamelled rectangular copper winding wires of class 200 with a sole coating based on polyesterimide resin, which can be modified provided it... View More

Document History

IEC 60317-82:2020
June 10, 2020
Specifications for particular types of winding wires - Part 82: Polyesterimide enamelled rectangular copper wire, class 200
IEC 60317-82: 2020 specifies the requirements of enamelled rectangular copper winding wires of class 200 with a sole coating based on polyesterimide resin, which can be modified provided it retains...
Advertisement