IEC - International Electrotechnical Commission - IEC 60317-0-6:2020

Specifications for particular types of winding wires - Part 0-6: General requirements - Glass-fibre wound resin or varnish impregnated, bare or enamelled round copper wire

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 9 June 2020
Status: published
Page Count: 37
ICS Code (Wires): 29.060.10
abstract:

IEC 60317-0-6:2020 is available as IEC 60317-0-6:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More

Document History

June 9, 2020
Specifications for particular types of winding wires - Part 0-6: General requirements - Glass-fibre wound resin or varnish impregnated, bare or enamelled round copper wire
IEC 60317-0-6:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 60317-0-6:2020
June 9, 2020
Specifications for particular types of winding wires - Part 0-6: General requirements - Glass-fibre wound resin or varnish impregnated, bare or enamelled round copper wire
IEC 60317-0-6:2020 is available as IEC 60317-0-6:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
Specifications for particular types of winding wires - Part 0-6: General requirements - Glass-fibre wound resin or varnish impregnated, bare or enamelled round copper wire
This consolidated version consists of the first edition (2001) and its amendment 1 (2006). Therefore, no need to order amendment in addition to this publication.
October 17, 2006
Amendment 1 - Specifications for particular types of winding wires - Part 0-6: General requirements - Glass-fibre wound resin or varnish impregnated, bare or enamelled round copper wire
A description is not available for this item.
May 8, 2001
Specifications for particular types of winding wires - Part 0-6: General requirements - Glass-fibre wound resin or varnish impregnated, bare or enamelled round copper wire
IEC 60317-0-6:2001 specifies general requirements of glass-fibre wound resin or varnish impregnated, bare or enamelled, round copper winding wires. The range of nominal conductor diameters is given...
Advertisement