IEC - International Electrotechnical Commission - IEC TS 61851-3-5:2023

Electric vehicles conductive charging system - Part 3-5: DC EV supply equipment where protection relies on double or reinforced insulation - Pre-defined communication parameters and general application objects

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 18 July 2023
Status: published
Page Count: 173
ICS Code (Electric road vehicles): 43.120
abstract:

IEC TS 61851-3-5:2023 This part of IEC 61851, which is a Technical Specification, applies to CANopen communication for the conductive transfer of electric power between the supply network and an... View More

Document History

IEC TS 61851-3-5:2023
July 18, 2023
Electric vehicles conductive charging system - Part 3-5: DC EV supply equipment where protection relies on double or reinforced insulation - Pre-defined communication parameters and general application objects
IEC TS 61851-3-5:2023 This part of IEC 61851, which is a Technical Specification, applies to CANopen communication for the conductive transfer of electric power between the supply network and an...
Advertisement