IEC - International Electrotechnical Commission - IEC 61854:2020

Overhead lines - Requirements and tests for spacers

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 18 February 2020
Status: published
Page Count: 98
ICS Code (Power transmission and distribution lines): 29.240.20
abstract:

IEC 61854:2020 is available as IEC 61854:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More

Document History

IEC 61854:2020
February 18, 2020
Overhead lines - Requirements and tests for spacers
IEC 61854:2020 is available as IEC 61854:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition. IEC...
February 18, 2020
Overhead lines - Requirements and tests for spacers
IEC 61854:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
September 1, 1998
Overhead lines - Requirements and tests for spacers
Applies to spacers for conductor bundles of overhead lines. It covers rigid spacers, flexible spacers and spacer dampers. It does not apply to interphase spacers, hoop spacers and bonding spacers.
Advertisement