IEC - International Electrotechnical Commission - IEC 60335-2-104:2021

Household and similar electrical appliances - Safety - Part 2-104: Particular requirements for appliances to recover and/or recycle refrigerant from air conditioning and refrigeration equipment

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 7 May 2021
Status: published
Page Count: 47
ICS Code (Refrigerating technology): 27.200
ICS Code (Refrigerants and antifreezes): 71.100.45
abstract:

IEC 60335-2-104:2021 is available as IEC 60335-2-104:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the... View More

Document History

Household and similar electrical appliances - Safety - Part 2-104: Particular requirements for appliances to recover and/or recycle refrigerant from air conditioning and refrigeration equipment
IEC 60335-2-104:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 60335-2-104:2021
May 7, 2021
Household and similar electrical appliances - Safety - Part 2-104: Particular requirements for appliances to recover and/or recycle refrigerant from air conditioning and refrigeration equipment
IEC 60335-2-104:2021 is available as IEC 60335-2-104:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
January 15, 2003
Household and similar electrical appliances - Safety - Part 2-104: Particular requirements for appliances to recover and/or recycle refrigerant from air conditioning and refrigeration equipment
Deals with the safety of electrical appliances to recover and/or recycle refrigerant from air conditioning and refrigeration equipment incorporating open drive or motor-compressors. The maximum rated...
Advertisement