IEC - International Electrotechnical Commission - IEC 60335-2-122:2023
Household and similar electrical appliances - Safety - Part 2-122: Particular requirements for commercial washing machines
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 6 December 2023 |
| Status: | published |
| Page Count: | 76 |
| ICS Code (Laundry appliances): | 97.060 |
abstract:
IEC 60335-2-122:2023 deals with the safety of electrically operated commercial washing machines, their rated voltage being not more than 250 V for single phase and 480 V for other... View More
Document History
December 6, 2023
Household and similar electrical appliances - Safety - Part 2-122: Particular requirements for commercial washing machines
IEC 60335-2-122:2023 EXV contains both the international standard and its extended version (EXV). This extended version of the official IEC Standard is available in English only and provides the user...
IEC 60335-2-122:2023
December 6, 2023
Household and similar electrical appliances - Safety - Part 2-122: Particular requirements for commercial washing machines
IEC 60335-2-122:2023 deals with the safety of electrically operated commercial washing machines, their rated voltage being not more than 250 V for single phase and 480 V for other appliances. These...