IEC - International Electrotechnical Commission - ISO/IEC 23360-4-2:2021

Linux Standard Base (LSB) - Part 4-2: Core specification for AMD64 (X86-64) architecture

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 8 October 2021
Status: published
Page Count: 230
ICS Code (Software): 35.080
abstract:

The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
ISO/IEC 23360-4-2:2021 This document defines a... View More

Document History

ISO/IEC 23360-4-2:2021
October 8, 2021
Linux Standard Base (LSB) - Part 4-2: Core specification for AMD64 (X86-64) architecture
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 23360-4-2:2021 This document defines a system...
Advertisement