IEC - International Electrotechnical Commission - ISO/IEC 23009-8:2022

Information technology - Dynamic adaptive streaming over HTTP (DASH) - Part 8: Session-based DASH operations

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 15 February 2022
Status: published
Page Count: 19
ICS Code (Coding of audio, video, multimedia and hypermedia information): 35.040.40
abstract:

ISO/IEC 23009-8:2022 This document specifies the format of the Session-Based Description document and the MPD's extension to be used in session-based operations with MPEG DASH (ISO/IEC... View More

Document History

ISO/IEC 23009-8:2022
February 15, 2022
Information technology - Dynamic adaptive streaming over HTTP (DASH) - Part 8: Session-based DASH operations
ISO/IEC 23009-8:2022 This document specifies the format of the Session-Based Description document and the MPD's extension to be used in session-based operations with MPEG DASH (ISO/IEC 23009-1).
Advertisement