IEC - International Electrotechnical Commission - ISO/IEC 23009-5:2017/AMD1:2020
Amendment 1 - Information technology - Dynamic adaptive streaming over HTTP (DASH) - Part 5: Server and network assisted DASH (SAND) - Improvements on SAND messages
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 25 February 2020 |
| Status: | published |
| Page Count: | 2 |
| ICS Code (Coding of audio, video, multimedia and hypermedia information): | 35.040.40 |
Document History
ISO/IEC 23009-5:2017/AMD1:2020
February 25, 2020
Amendment 1 - Information technology - Dynamic adaptive streaming over HTTP (DASH) - Part 5: Server and network assisted DASH (SAND) - Improvements on SAND messages
A description is not available for this item.
February 24, 2017
Information technology - Dynamic adaptive streaming over HTTP (DASH) - Part 5: Server and network assisted DASH (SAND)
ISO/IEC 23009-5:2017 defines the following:
- the functional SAND architecture which identifies the SAND network elements and the nature of SAND messages exchanged among them;
- the semantics of...