IEC - International Electrotechnical Commission - ISO/IEC 23008-9:2023
Information technology - High efficiency coding and media delivery in heterogeneous environments - Part 9: 3D Audio conformance testing
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 15 May 2023 |
| Status: | published |
| Page Count: | 89 |
| ICS Code (Coding of audio, video, multimedia and hypermedia information): | 35.040.40 |
abstract:
ISO/IEC 23008-9:2023 This document specifies conformance criteria for both bitstreams and decoders compliant with the MPEG-H 3D audio standard as defined in ISO/IEC 23008-3. This is done to assist... View More
Document History
ISO/IEC 23008-9:2023
May 15, 2023
Information technology - High efficiency coding and media delivery in heterogeneous environments - Part 9: 3D Audio conformance testing
ISO/IEC 23008-9:2023 This document specifies conformance criteria for both bitstreams and decoders compliant with the MPEG-H 3D audio standard as defined in ISO/IEC 23008-3. This is done to assist...
March 24, 2022
Information technology - High efficiency coding and media delivery in heterogeneous environments - Part 9: 3D Audio conformance testing
ISO/IEC 23008-9:2022 This document specifies conformance criteria for both bitstreams and decoders compliant with the MPEG-H 3D audio standard as defined in ISO/IEC 23008-3. This is done to assist...
January 15, 2019
Information technology - High efficiency coding and media delivery in heterogeneous environments - Part 9: 3D Audio conformance testing
ISO/IEC 23008-9:2019 This document specifies conformance criteria for both bitstreams and decoders compliant with the MPEG-H 3D audio standard as defined in ISO/IEC 23008-3. This is done to assist...