IEC - International Electrotechnical Commission - ISO/IEC 18092:2023

Telecommunications and information exchange between systems - Near Field Communication Interface and Protocol 1 (NFCIP-1)

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 8 December 2023
Status: published
Page Count: 46
ICS Code (Physical layer): 35.100.10
abstract:

This document defines:
- communication modes for Near Field Communication Interface and Protocol 1 (NFCIP-1) using inductive coupled devices operating at the centre frequency of 13,56 MHz for... View More

Document History

ISO/IEC 18092:2023
December 8, 2023
Telecommunications and information exchange between systems - Near Field Communication Interface and Protocol 1 (NFCIP-1)
This document defines: - communication modes for Near Field Communication Interface and Protocol 1 (NFCIP-1) using inductive coupled devices operating at the centre frequency of 13,56 MHz for...
Corrigendum 1 - Information technology - Telecommunications and information exchange between systems - Near Field Communication - Interface and Protocol (NFCIP-1)
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
March 7, 2013
Information technology -- Telecommunications and information exchange between systems -- Near Field Communication -- Interface and Protocol (NFCIP-1)
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 18092:2013 defines communication modes for Near...
March 24, 2004
Information technology -- Telecommunications and information exchange between systems -- Near Field Communication -- Interface and Protocol (NFCIP-1)
ISO/IEC 18092:2004 defines communication modes for Near Field Communication Interface and Protocol (NFCIP-1) using inductive coupled devices operating at the centre frequency of 13,56 MHz for...
Advertisement