IEC - International Electrotechnical Commission - ISO/IEC 18047-63:2023
Information technology - Radio frequency identification device conformance test methods - Part 63: Test methods for air interface communications at 860 MHz to 960 MHz
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 February 2023 |
| Status: | published |
| Page Count: | 118 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
abstract:
ISO/IEC 18047-63:2023 This document specficies test methods for determining the conformance of radio frequency identification (RFID) devices (tags and interrogators) for item management with the... View More
Document History
ISO/IEC 18047-63:2023
February 1, 2023
Information technology - Radio frequency identification device conformance test methods - Part 63: Test methods for air interface communications at 860 MHz to 960 MHz
ISO/IEC 18047-63:2023 This document specficies test methods for determining the conformance of radio frequency identification (RFID) devices (tags and interrogators) for item management with the...