IEC - International Electrotechnical Commission - ISO/IEC 18047-3:2022
Information technology - Radio frequency identification device conformance test methods - Part 3: Test methods for air interface communications at 13,56 MHz
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 4 March 2022 |
| Status: | published |
| Page Count: | 43 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
abstract:
ISO/IEC 18047-3:2022 This document defines test methods for determining the conformance of radio frequency identification devices (tags and interrogators) for item management with the... View More
Document History
ISO/IEC 18047-3:2022
March 4, 2022
Information technology - Radio frequency identification device conformance test methods - Part 3: Test methods for air interface communications at 13,56 MHz
ISO/IEC 18047-3:2022 This document defines test methods for determining the conformance of radio frequency identification devices (tags and interrogators) for item management with the specifications...