IEC - International Electrotechnical Commission - ISO/IEC 18745-2:2021
Test methods for machine readable travel documents (MRTD) and associated devices - Part 2: Test methods for the contactless interface
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 16 September 2021 |
| Status: | published |
| Page Count: | 30 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
abstract:
This document defines the conformance test plan, based on ISO/IEC 10373-6, for the contactless interface of eMRTDs and eMRTD associated readers compliant with ICAO Doc 9303.
Application... View More
Document History
ISO/IEC 18745-2:2021
September 16, 2021
Test methods for machine readable travel documents (MRTD) and associated devices - Part 2: Test methods for the contactless interface
This document defines the conformance test plan, based on ISO/IEC 10373-6, for the contactless interface of eMRTDs and eMRTD associated readers compliant with ICAO Doc 9303. Application requirements...
August 8, 2016
Information technology - Test methods for machine readable travel documents (MRTD) and associated devices - Part 2: Test methods for the contactless interface
ISO/IEC 18745-2:2016 defines the test plan, based on ISO/IEC 10373‑6, for the contactless interface of eMRTDs and eMRTD associated readers compliant with ICAO Doc 9303.
Application requirements for...