IEC - International Electrotechnical Commission - ISO/IEC 29167-11:2023
Information technology - Automatic identification and data capture techniques - Part 11: Crypto suite PRESENT-80 security services for air interface communications
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 20 February 2023 |
| Status: | published |
| Page Count: | 27 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
abstract:
ISO/IEC 29167-11:2023 This document defines the crypto suite for PRESENT-80 for the ISO/IEC 18000 series of air interfaces standards for radio frequency identification (RFID) devices. This... View More
Document History
ISO/IEC 29167-11:2023
February 20, 2023
Information technology - Automatic identification and data capture techniques - Part 11: Crypto suite PRESENT-80 security services for air interface communications
ISO/IEC 29167-11:2023 This document defines the crypto suite for PRESENT-80 for the ISO/IEC 18000 series of air interfaces standards for radio frequency identification (RFID) devices. This document...
July 22, 2014
Information technology -- Automatic identification and data capture techniques -- Part 11: Crypto suite PRESENT-80 security services for air interface communications
ISO/IEC 29167-11:2014 defines the crypto suite for PRESENT-80 for the ISO/IEC 18000 air interface standards for radio frequency identification (RFID) devices. The crypto suite is defined in alignment...