IEC - International Electrotechnical Commission - ISO/IEC 18033-5:2015/AMD1:2021
Amendment 1 - Information technology - Security techniques - Encryption algorithms - Part 5: Identity-based ciphers - SM9 mechanism
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 22 February 2021 |
| Status: | published |
| Page Count: | 8 |
| ICS Code (IT Security): | 35.030 |
Document History
ISO/IEC 18033-5:2015/AMD1:2021
February 22, 2021
Amendment 1 - Information technology - Security techniques - Encryption algorithms - Part 5: Identity-based ciphers - SM9 mechanism
A description is not available for this item.
November 23, 2015
Information technology - Security techniques - Encryption algorithms - Part 5: Identity-based ciphers
ISO/IEC 18033-5:2015 specifies identity-based encryption mechanisms. For each mechanism the functional interface, the precise operation of the mechanism, and the ciphertext format are specified....