IEC - International Electrotechnical Commission - IEC 61800-1:2021

Adjustable speed electrical power drive systems - Part 1: General requirements - Rating specifications for low voltage adjustable speed DC power drive systems

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 19 January 2021
Status: published
Page Count: 272
ICS Code (Motors): 29.160.30
ICS Code (Rectifiers. Converters. Stabilized power supply): 29.200
abstract:

IEC 61800-1:2021 applies to adjustable speed electric DC power drive systems, which include semiconductor power conversion and the means for their control, protection, monitoring, measurement and... View More

Document History

IEC 61800-1:2021
January 19, 2021
Adjustable speed electrical power drive systems - Part 1: General requirements - Rating specifications for low voltage adjustable speed DC power drive systems
IEC 61800-1:2021 applies to adjustable speed electric DC power drive systems, which include semiconductor power conversion and the means for their control, protection, monitoring, measurement and the...
December 15, 1997
Adjustable speed electrical power drive systems - Part 1: General requirments - Rating specifications for low voltage adjustables speed d.c. power drive systems
Applies to general purpose adjustable speed d.c. driven systems which include the power conversion, control equipment, and also a motor or motors. Excluded are traction and electrical vehicle drives....
Advertisement