IEC - International Electrotechnical Commission - IEC 61300-2-14:2021 RLV

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-14: Tests - High optical power

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 11 February 2021
Status: published
Page Count: 49
ICS Code (Fibre optic interconnecting devices): 33.180.20
abstract:

IEC 61300-2-14:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way... View More

Document History

February 11, 2021
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-14: Tests - High optical power
IEC 61300-2-14:2021 is available as IEC 61300-2-14:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
IEC 61300-2-14:2021 RLV
February 11, 2021
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-14: Tests - High optical power
IEC 61300-2-14:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
November 7, 2012
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-14: Tests - High optical power
IEC 61300-2-14:2012 describes a procedure for determining the suitability of a fibre optic interconnecting device or a passive component to withstand the exposure to optical power that may occur...
October 24, 2005
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-14: Tests - Optical power handling and damage threshold characterization
This part of IEC 61300 is to characterize the robustness of a fibre optic passive component or interconnecting device against damage from exposure to optical power.
March 12, 1997
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-14: Tests - Maximum input power
A description is not available for this item.
Advertisement