IEC - International Electrotechnical Commission - IEC 61076-2-115:2023

Connectors for electrical and electronic equipment - Product requirements - Part 2-115: Circular connectors - Detail specification for 12-pole shielded connectors with 2 A rated current and IP65/IP67 metal housing with push-pull locking

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 23 May 2023
Status: published
Page Count: 68
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
abstract:

IEC 61076-2-115:2023 describes free and fixed 12P shielded circular connectors with 2 A rated current, rated voltage up to and including 50 V AC/DC, IP65/IP67 metal housing with push-pull locking... View More

Document History

IEC 61076-2-115:2023
May 23, 2023
Connectors for electrical and electronic equipment - Product requirements - Part 2-115: Circular connectors - Detail specification for 12-pole shielded connectors with 2 A rated current and IP65/IP67 metal housing with push-pull locking
IEC 61076-2-115:2023 describes free and fixed 12P shielded circular connectors with 2 A rated current, rated voltage up to and including 50 V AC/DC, IP65/IP67 metal housing with push-pull locking...
Advertisement