IEC - International Electrotechnical Commission - IEC 61076-8-104:2023
Connectors for electrical and electronic equipment - Product requirements - Part 8-104: Power connectors - Detail specification for 2-pole circular connectors with 40 A rated current and push-pull locking IP65/IP67 with metal housing
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 3 May 2023 |
| Status: | published |
| Page Count: | 67 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
abstract:
IEC 61076-8-104:2023 describes free and fixed 2-pole circular power connectors with 40 A rated current, rated voltage up to and including 50 V AC/DC, and push-pull locking IP65/IP67 metal housings... View More
Document History
IEC 61076-8-104:2023
May 3, 2023
Connectors for electrical and electronic equipment - Product requirements - Part 8-104: Power connectors - Detail specification for 2-pole circular connectors with 40 A rated current and push-pull locking IP65/IP67 with metal housing
IEC 61076-8-104:2023 describes free and fixed 2-pole circular power connectors with 40 A rated current, rated voltage up to and including 50 V AC/DC, and push-pull locking IP65/IP67 metal housings...