IEC - International Electrotechnical Commission - IEC 60721-3-0:2020

Classification of environmental conditions - Part 3-0: Classification of groups of environmental parameters and their severities - Introduction

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 7 May 2020
Status: published
Page Count: 17
ICS Code (Environmental testing): 19.040
abstract:

IEC 60721-3-0:2020 provides guidance on the use of all parts of IEC 60721-3. It contains background information including information on the application and limitation of the classes given in... View More

Document History

IEC 60721-3-0:2020
May 7, 2020
Classification of environmental conditions - Part 3-0: Classification of groups of environmental parameters and their severities - Introduction
IEC 60721-3-0:2020 provides guidance on the use of all parts of IEC 60721-3. It contains background information including information on the application and limitation of the classes given in various...
Classification of environmental conditions - Part 3: Classification of groups of environmental parameters and their severities - Introduction
Establishes classes of environmental parameters and their severities, covering the extreme (short-term) conditions to which a product may be subjected when being transported, installed, stored and...
Amendment 1 - Classification of environmental conditions. Part 3: Classification of groups of environmental parameters and their severities. Introduction
Applies to the duration and frequency of occurrence.
December 1, 1985
Corrigendum 1 - Classification of environmental conditions. Part 3: Classification of groups of environmental parameters and their severities. Introduction
A description is not available for this item.
January 1, 1984
Classification of environmental conditions. Part 3: Classification of groups of environmental parameters and their severities. Introduction
Establishes classes of environmental parameters and their severities, covering the extreme (short-term) conditions to which a product may be subjected when being transported, installed, stored and...
Advertisement