IEC - International Electrotechnical Commission - IEC 61169-17:2022
Radio-frequency connectors - Part 17: Sectional specification for RF coaxial connectors with inner diameter of outer conductor 6,5 mm (0,256 in) with screw coupling - Characteristic impedance 50 ohms (Type TNC)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 4 March 2022 |
| Status: | published |
| Page Count: | 50 |
| ICS Code (RF connectors): | 33.120.30 |
abstract:
IEC 61169-17:2022, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for series TNC RF coaxial connectors with threaded... View More
Document History
IEC 61169-17:2022
March 4, 2022
Radio-frequency connectors - Part 17: Sectional specification for RF coaxial connectors with inner diameter of outer conductor 6,5 mm (0,256 in) with screw coupling - Characteristic impedance 50 ohms (Type TNC)
IEC 61169-17:2022, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for series TNC RF coaxial connectors with threaded...